Capital Lighting, Inc. 4620-WPN Pendants-Glass Down 661671

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 80.50 Length 80.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Polished Nickel Weight: 24 Product Name: One Light Pendant UPC: 806134120238 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 80.50 Length 80.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Polished Nickel Weight: 24 Product Name: One Light Pendant UPC: 806134120238 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4620-WPN Pendants-Glass Down - 661671 - Capital Lighting, Inc.
Columbus, OH, USA
4620-WPN Pendants-Glass Down
661671
4620-WPN Pendants-Glass Down 661671
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 80.50 Length 80.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Polished Nickel Weight: 24 Product Name: One Light Pendant UPC: 806134120238 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 80.50
Length 80.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: White Polished Nickel
Weight: 24
Product Name: One Light Pendant
UPC: 806134120238
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661671
Product Name 4620-WPN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details