Capital Lighting, Inc. 7609-PN Mini Pendants-Chain 661667

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 77.00 Length 77.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Nickel Weight: 11 Product Name: Three Light Pendant UPC: 806134122133 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 77.00 Length 77.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Nickel Weight: 11 Product Name: Three Light Pendant UPC: 806134122133 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7609-PN Mini Pendants-Chain - 661667 - Capital Lighting, Inc.
Columbus, OH, USA
7609-PN Mini Pendants-Chain
661667
7609-PN Mini Pendants-Chain 661667
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 77.00 Length 77.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Nickel Weight: 11 Product Name: Three Light Pendant UPC: 806134122133 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 77.00
Length 77.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Nickel
Weight: 11
Product Name: Three Light Pendant
UPC: 806134122133
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661667
Product Name 7609-PN Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details