Capital Lighting, Inc. 7802-HN Sconces-Pocket 661661

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 11.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Historic Nickel Product Name: Two Light Wall Sconce UPC: 806134115937 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 11.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Historic Nickel Product Name: Two Light Wall Sconce UPC: 806134115937 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7802-HN Sconces-Pocket - 661661 - Capital Lighting, Inc.
Columbus, OH, USA
7802-HN Sconces-Pocket
661661
7802-HN Sconces-Pocket 661661
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 11.50 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Historic Nickel Product Name: Two Light Wall Sconce UPC: 806134115937 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 11.50
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Historic Nickel
Product Name: Two Light Wall Sconce
UPC: 806134115937
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661661
Product Name 7802-HN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details