Capital Lighting, Inc. 6158-PC Mid. Chandeliers-Candle 661640

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Chrome Product Name: Eight Light Chandelier UPC: 806134120665 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Chrome Product Name: Eight Light Chandelier UPC: 806134120665 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6158-PC Mid. Chandeliers-Candle - 661640 - Capital Lighting, Inc.
Columbus, OH, USA
6158-PC Mid. Chandeliers-Candle
661640
6158-PC Mid. Chandeliers-Candle 661640
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Polished Chrome Product Name: Eight Light Chandelier UPC: 806134120665 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 22.50
Length 22.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Polished Chrome
Product Name: Eight Light Chandelier
UPC: 806134120665
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661640
Product Name 6158-PC Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details