Capital Lighting, Inc. 8420-DB Foyer/Hall Lanterns-Glass w/Frame 661638

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 93.00 Length 93.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Distressed Bronze Weight: 1 Product Name: Eight Light Pendant UPC: 806134116323 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 93.00 Length 93.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Distressed Bronze Weight: 1 Product Name: Eight Light Pendant UPC: 806134116323 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8420-DB Foyer/Hall Lanterns-Glass w/Frame - 661638 - Capital Lighting, Inc.
Columbus, OH, USA
8420-DB Foyer/Hall Lanterns-Glass w/Frame
661638
8420-DB Foyer/Hall Lanterns-Glass w/Frame 661638
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 93.00 Length 93.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Distressed Bronze Weight: 1 Product Name: Eight Light Pendant UPC: 806134116323 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 93.00
Length 93.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Distressed Bronze
Weight: 1
Product Name: Eight Light Pendant
UPC: 806134116323
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661638
Product Name 8420-DB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details