Capital Lighting, Inc. 8402-DB Sconces-Double Candle 661631

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 1 Product Name: Two Light Wall Sconce UPC: 806134116163 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 1 Product Name: Two Light Wall Sconce UPC: 806134116163 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8402-DB Sconces-Double Candle - 661631 - Capital Lighting, Inc.
Columbus, OH, USA
8402-DB Sconces-Double Candle
661631
8402-DB Sconces-Double Candle 661631
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 13.50 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Nickel Weight: 1 Product Name: Two Light Wall Sconce UPC: 806134116163 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 13.50
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Nickel
Weight: 1
Product Name: Two Light Wall Sconce
UPC: 806134116163
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661631
Product Name 8402-DB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details