Capital Lighting, Inc. 561-AGB Sconces-Pocket 661611

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 8 Product Name: One Light Bath And Vanity Fixture UPC: 806134112912 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 8 Product Name: One Light Bath And Vanity Fixture UPC: 806134112912 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
561-AGB Sconces-Pocket - 661611 - Capital Lighting, Inc.
Columbus, OH, USA
561-AGB Sconces-Pocket
661611
561-AGB Sconces-Pocket 661611
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 8 Product Name: One Light Bath And Vanity Fixture UPC: 806134112912 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Brass
Weight: 8
Product Name: One Light Bath And Vanity Fixture
UPC: 806134112912
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 661611
Product Name 561-AGB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details