Capital Lighting, Inc. C71110 Mid. Chandeliers-Candle 660894

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 90.50 Extension: 90.5 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 088675494690 Safety Listing: Dry Chain: 62``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 90.50 Extension: 90.5 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 088675494690 Safety Listing: Dry Chain: 62``

Suppliers

Company
Product
Description
Supplier Links
C71110 Mid. Chandeliers-Candle - 660894 - Capital Lighting, Inc.
Columbus, OH, USA
C71110 Mid. Chandeliers-Candle
660894
C71110 Mid. Chandeliers-Candle 660894
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 90.50 Extension: 90.5 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 088675494690 Safety Listing: Dry Chain: 62``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 90.50
Extension: 90.5
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Antique Bronze
Product Name: Five Light Chandelier
UPC: 088675494690
Safety Listing: Dry
Chain: 62``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660894
Product Name C71110 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details