Capital Lighting, Inc. C71112 Mid. Chandeliers-Candle 660893

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 90.00 Extension: 90 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Antique Bronze Product Name: Four Light Chandelier UPC: 088675494713 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 90.00 Extension: 90 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Antique Bronze Product Name: Four Light Chandelier UPC: 088675494713 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C71112 Mid. Chandeliers-Candle - 660893 - Capital Lighting, Inc.
Columbus, OH, USA
C71112 Mid. Chandeliers-Candle
660893
C71112 Mid. Chandeliers-Candle 660893
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 90.00 Extension: 90 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Antique Bronze Product Name: Four Light Chandelier UPC: 088675494713 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 90.00
Extension: 90
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Antique Bronze
Product Name: Four Light Chandelier
UPC: 088675494713
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660893
Product Name C71112 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details