Capital Lighting, Inc. C71135 Mid. Chandeliers-Candle 660892

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 76.50 Extension: 76.5 Bulb Qty: 5 Wattage: 40 Finish: Antique Gold Product Name: Five Light Chandelier UPC: 088675494782 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 76.50 Extension: 76.5 Bulb Qty: 5 Wattage: 40 Finish: Antique Gold Product Name: Five Light Chandelier UPC: 088675494782 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C71135 Mid. Chandeliers-Candle - 660892 - Capital Lighting, Inc.
Columbus, OH, USA
C71135 Mid. Chandeliers-Candle
660892
C71135 Mid. Chandeliers-Candle 660892
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 76.50 Extension: 76.5 Bulb Qty: 5 Wattage: 40 Finish: Antique Gold Product Name: Five Light Chandelier UPC: 088675494782 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 76.50
Extension: 76.5
Bulb
Qty: 5
Wattage: 40
Finish: Antique Gold
Product Name: Five Light Chandelier
UPC: 088675494782
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660892
Product Name C71135 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details