Capital Lighting, Inc. C71115 Mini Chandeliers-Candle 660890

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 85.50 Extension: 85.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antiqued Product Name: Three Light Chandelier UPC: 088675494737 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 85.50 Extension: 85.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antiqued Product Name: Three Light Chandelier UPC: 088675494737 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C71115 Mini Chandeliers-Candle - 660890 - Capital Lighting, Inc.
Columbus, OH, USA
C71115 Mini Chandeliers-Candle
660890
C71115 Mini Chandeliers-Candle 660890
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 85.50 Extension: 85.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Antiqued Product Name: Three Light Chandelier UPC: 088675494737 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 85.50
Extension: 85.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Antiqued
Product Name: Three Light Chandelier
UPC: 088675494737
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660890
Product Name C71115 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details