Capital Lighting, Inc. C71143 Mini Chandeliers-Candle 660879

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Extension: 83 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Uplight Chandelier UPC: 088675494751 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Extension: 83 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Uplight Chandelier UPC: 088675494751 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C71143 Mini Chandeliers-Candle - 660879 - Capital Lighting, Inc.
Columbus, OH, USA
C71143 Mini Chandeliers-Candle
660879
C71143 Mini Chandeliers-Candle 660879
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Extension: 83 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Uplight Chandelier UPC: 088675494751 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.00
Extension: 83
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Dark Bronze
Product Name: Three Light Uplight Chandelier
UPC: 088675494751
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660879
Product Name C71143 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details