Capital Lighting, Inc. C7367 Mid. Chandeliers-Candle 660875

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Mini Chandelier UPC: 088675491194 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Mini Chandelier UPC: 088675491194 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7367 Mid. Chandeliers-Candle - 660875 - Capital Lighting, Inc.
Columbus, OH, USA
C7367 Mid. Chandeliers-Candle
660875
C7367 Mid. Chandeliers-Candle 660875
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Antique Brass Product Name: Four Light Mini Chandelier UPC: 088675491194 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Antique Brass
Product Name: Four Light Mini Chandelier
UPC: 088675491194
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660875
Product Name C7367 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details