Capital Lighting, Inc. C71157 Mid. Chandeliers-Candle 660874

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Extension: 77 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Chrome Product Name: Five Light Chandelier UPC: 088675494973 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Extension: 77 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Chrome Product Name: Five Light Chandelier UPC: 088675494973 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C71157 Mid. Chandeliers-Candle - 660874 - Capital Lighting, Inc.
Columbus, OH, USA
C71157 Mid. Chandeliers-Candle
660874
C71157 Mid. Chandeliers-Candle 660874
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Extension: 77 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Chrome Product Name: Five Light Chandelier UPC: 088675494973 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 17.00
Extension: 77
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Chrome
Product Name: Five Light Chandelier
UPC: 088675494973
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660874
Product Name C71157 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details