Capital Lighting, Inc. C7275 Mid. Chandeliers-Glass Up 660871

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Chandelier UPC: 088675494010 Glass: Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Chandelier UPC: 088675494010 Glass: Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7275 Mid. Chandeliers-Glass Up - 660871 - Capital Lighting, Inc.
Columbus, OH, USA
C7275 Mid. Chandeliers-Glass Up
660871
C7275 Mid. Chandeliers-Glass Up 660871
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 28.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Dark Bronze Product Name: Five Light Chandelier UPC: 088675494010 Glass: Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 28.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Dark Bronze
Product Name: Five Light Chandelier
UPC: 088675494010
Glass: Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660871
Product Name C7275 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details