Capital Lighting, Inc. C7952-W Bathroom Fixtures-Two Lights 660868

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Wall Lamp UPC: 088675493259 Glass: Light Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Wall Lamp UPC: 088675493259 Glass: Light Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7952-W Bathroom Fixtures-Two Lights - 660868 - Capital Lighting, Inc.
Columbus, OH, USA
C7952-W Bathroom Fixtures-Two Lights
660868
C7952-W Bathroom Fixtures-Two Lights 660868
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Wall Lamp UPC: 088675493259 Glass: Light Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 9.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Wall Lamp
UPC: 088675493259
Glass: Light Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660868
Product Name C7952-W Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details