Capital Lighting, Inc. C7659 Mid. Chandeliers-Candle 660840

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Bronze Product Name: Six Light Up Lighting Chandelier UPC: 088675492306 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Bronze Product Name: Six Light Up Lighting Chandelier UPC: 088675492306 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7659 Mid. Chandeliers-Candle - 660840 - Capital Lighting, Inc.
Columbus, OH, USA
C7659 Mid. Chandeliers-Candle
660840
C7659 Mid. Chandeliers-Candle 660840
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Aged Bronze Product Name: Six Light Up Lighting Chandelier UPC: 088675492306 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Aged Bronze
Product Name: Six Light Up Lighting Chandelier
UPC: 088675492306
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660840
Product Name C7659 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details