Capital Lighting, Inc. C7954 Semi-Flush Mts.-Bowl Style 660837

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Semi Flush Ceiling Light UPC: 088675493273 Glass: Light Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Semi Flush Ceiling Light UPC: 088675493273 Glass: Light Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7954 Semi-Flush Mts.-Bowl Style - 660837 - Capital Lighting, Inc.
Columbus, OH, USA
C7954 Semi-Flush Mts.-Bowl Style
660837
C7954 Semi-Flush Mts.-Bowl Style 660837
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 15.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Semi Flush Ceiling Light UPC: 088675493273 Glass: Light Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 15.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Semi Flush Ceiling Light
UPC: 088675493273
Glass: Light Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660837
Product Name C7954 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details