Capital Lighting, Inc. C7956 Mid. Chandeliers-Glass Up 660836

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675493297 Glass: Light Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675493297 Glass: Light Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7956 Mid. Chandeliers-Glass Up - 660836 - Capital Lighting, Inc.
Columbus, OH, USA
C7956 Mid. Chandeliers-Glass Up
660836
C7956 Mid. Chandeliers-Glass Up 660836
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 25.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Up Lighting Chandelier UPC: 088675493297 Glass: Light Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 25.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Antique Bronze
Product Name: Five Light Up Lighting Chandelier
UPC: 088675493297
Glass: Light Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660836
Product Name C7956 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details