Capital Lighting, Inc. C7955 Pendants-Bowl Style 660834

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Bowl Pendant UPC: 088675493280 Glass: Light Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Bowl Pendant UPC: 088675493280 Glass: Light Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7955 Pendants-Bowl Style - 660834 - Capital Lighting, Inc.
Columbus, OH, USA
C7955 Pendants-Bowl Style
660834
C7955 Pendants-Bowl Style 660834
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Bowl Pendant UPC: 088675493280 Glass: Light Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 29.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Bowl Pendant
UPC: 088675493280
Glass: Light Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660834
Product Name C7955 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details