Capital Lighting, Inc. C7981 Pendants-Bowl Style 660833

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Bowl Pendant UPC: 088675493525 Glass: Light Amber Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Bowl Pendant UPC: 088675493525 Glass: Light Amber Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C7981 Pendants-Bowl Style - 660833 - Capital Lighting, Inc.
Columbus, OH, USA
C7981 Pendants-Bowl Style
660833
C7981 Pendants-Bowl Style 660833
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Product Name: Three Light Bowl Pendant UPC: 088675493525 Glass: Light Amber Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Product Name: Three Light Bowl Pendant
UPC: 088675493525
Glass: Light Amber
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660833
Product Name C7981 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details