Capital Lighting, Inc. P5951-077 Sconces-Single Glass 660779

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Extension: 2.75 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Chrome Weight: 2.8 Product Name: One Light Wall Mount Category: Wall Mount Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Extension: 2.75 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Chrome Weight: 2.8 Product Name: One Light Wall Mount Category: Wall Mount Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5951-077 Sconces-Single Glass - 660779 - Capital Lighting, Inc.
Columbus, OH, USA
P5951-077 Sconces-Single Glass
660779
P5951-077 Sconces-Single Glass 660779
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 7.00 Extension: 2.75 Bulb Type: G-9 Qty: 1 Wattage: 50 Finish: Chrome Weight: 2.8 Product Name: One Light Wall Mount Category: Wall Mount Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 7.00
Extension: 2.75
Bulb
Type: G-9
Qty: 1
Wattage: 50
Finish: Chrome
Weight: 2.8
Product Name: One Light Wall Mount
Category: Wall Mount
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660779
Product Name P5951-077 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details