Capital Lighting, Inc. P5954-077 Bathroom Fixtures-Four Lights 660776

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 5.00 Extension: 2.75 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Chrome Weight: 9.13 Product Name: Four Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 5.00 Extension: 2.75 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Chrome Weight: 9.13 Product Name: Four Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5954-077 Bathroom Fixtures-Four Lights - 660776 - Capital Lighting, Inc.
Columbus, OH, USA
P5954-077 Bathroom Fixtures-Four Lights
660776
P5954-077 Bathroom Fixtures-Four Lights 660776
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 5.00 Extension: 2.75 Bulb Type: G-9 Qty: 4 Wattage: 50 Finish: Chrome Weight: 9.13 Product Name: Four Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 5.00
Extension: 2.75
Bulb
Type: G-9
Qty: 4
Wattage: 50
Finish: Chrome
Weight: 9.13
Product Name: Four Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660776
Product Name P5954-077 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details