Capital Lighting, Inc. P904-084 Pendants-Bowl Style 660772

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Product Name: Three Light Pendant In Brushed Nickel Finish Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Product Name: Three Light Pendant In Brushed Nickel Finish Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
P904-084 Pendants-Bowl Style - 660772 - Capital Lighting, Inc.
Columbus, OH, USA
P904-084 Pendants-Bowl Style
660772
P904-084 Pendants-Bowl Style 660772
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Product Name: Three Light Pendant In Brushed Nickel Finish Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Nickel
Product Name: Three Light Pendant In Brushed Nickel Finish
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660772
Product Name P904-084 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details