Capital Lighting, Inc. ALR-8673-15-NCKL Bathroom Fixtures-Three Lights 660768

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 9.75 Extension: 6.5 Bulb Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Bath Bar Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 9.75 Extension: 6.5 Bulb Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Bath Bar Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
ALR-8673-15-NCKL Bathroom Fixtures-Three Lights - 660768 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8673-15-NCKL Bathroom Fixtures-Three Lights
660768
ALR-8673-15-NCKL Bathroom Fixtures-Three Lights 660768
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 9.75 Extension: 6.5 Bulb Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Bath Bar Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 9.75
Extension: 6.5
Bulb
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Bath Bar
Category: Montana
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660768
Product Name ALR-8673-15-NCKL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details