Capital Lighting, Inc. ALR-8663-15-MBLK Mid. Chandeliers-Glass Up 660763

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 34.00 Bulb Qty: 12 Wattage: 60 Finish: Matte Black Product Name: 12 Light Chandelier Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Sq.
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 34.00 Bulb Qty: 12 Wattage: 60 Finish: Matte Black Product Name: 12 Light Chandelier Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Sq.

Suppliers

Company
Product
Description
Supplier Links
ALR-8663-15-MBLK Mid. Chandeliers-Glass Up - 660763 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8663-15-MBLK Mid. Chandeliers-Glass Up
660763
ALR-8663-15-MBLK Mid. Chandeliers-Glass Up 660763
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 34.00 Bulb Qty: 12 Wattage: 60 Finish: Matte Black Product Name: 12 Light Chandelier Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Sq.

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 34.00
Bulb
Qty: 12
Wattage: 60
Finish: Matte Black
Product Name: 12 Light Chandelier
Category: Montana
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Sq.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660763
Product Name ALR-8663-15-MBLK Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details