Capital Lighting, Inc. ALR-8671-15-MBLK Sconces-Single Glass 660762

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.75 Extension: 6.5 Bulb Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.75 Extension: 6.5 Bulb Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
ALR-8671-15-MBLK Sconces-Single Glass - 660762 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8671-15-MBLK Sconces-Single Glass
660762
ALR-8671-15-MBLK Sconces-Single Glass 660762
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.75 Extension: 6.5 Bulb Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.75
Extension: 6.5
Bulb
Qty: 1
Wattage: 60
Finish: Matte Black
Product Name: One Light Wall Sconce
Category: Montana
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660762
Product Name ALR-8671-15-MBLK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details