Capital Lighting, Inc. 1P-960-5-69 Mid. Chandeliers-Glass Up 660758

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 29.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Pewter Product Name: Five Light Chandelier UPC: 822920224072 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 29.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Pewter Product Name: Five Light Chandelier UPC: 822920224072 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-960-5-69 Mid. Chandeliers-Glass Up - 660758 - Capital Lighting, Inc.
Columbus, OH, USA
1P-960-5-69 Mid. Chandeliers-Glass Up
660758
1P-960-5-69 Mid. Chandeliers-Glass Up 660758
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 29.75 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Pewter Product Name: Five Light Chandelier UPC: 822920224072 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 29.75
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Pewter
Product Name: Five Light Chandelier
UPC: 822920224072
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660758
Product Name 1P-960-5-69 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details