Capital Lighting, Inc. 1P-967-3-69 Mini Chandeliers-Glass Shade 660752

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Chandelier UPC: 822920224133 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Chandelier UPC: 822920224133 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-967-3-69 Mini Chandeliers-Glass Shade - 660752 - Capital Lighting, Inc.
Columbus, OH, USA
1P-967-3-69 Mini Chandeliers-Glass Shade
660752
1P-967-3-69 Mini Chandeliers-Glass Shade 660752
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Product Name: Three Light Chandelier UPC: 822920224133 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Pewter
Product Name: Three Light Chandelier
UPC: 822920224133
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660752
Product Name 1P-967-3-69 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details