Capital Lighting, Inc. 6P-964-3-13 Semi-Flush Mts.-Bowl Style 660751

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Semi Flush UPC: 822920224218 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Semi Flush UPC: 822920224218 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6P-964-3-13 Semi-Flush Mts.-Bowl Style - 660751 - Capital Lighting, Inc.
Columbus, OH, USA
6P-964-3-13 Semi-Flush Mts.-Bowl Style
660751
6P-964-3-13 Semi-Flush Mts.-Bowl Style 660751
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Semi Flush UPC: 822920224218 Category: Semi Flush and Flush Mounts Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: English Bronze
Product Name: Three Light Semi Flush
UPC: 822920224218
Category: Semi Flush and Flush Mounts
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660751
Product Name 6P-964-3-13 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details