Capital Lighting, Inc. ALR-8511-10-CROM Sconces-Single Glass 660743

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 7.75 Extension: 5.75 Bulb Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Wall Sconce Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 7.75 Extension: 5.75 Bulb Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Wall Sconce Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
ALR-8511-10-CROM Sconces-Single Glass - 660743 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8511-10-CROM Sconces-Single Glass
660743
ALR-8511-10-CROM Sconces-Single Glass 660743
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 7.75 Extension: 5.75 Bulb Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Wall Sconce Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 7.75
Extension: 5.75
Bulb
Qty: 1
Wattage: 60
Finish: Polished Chrome
Product Name: One Light Wall Sconce
Category: Rondo
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660743
Product Name ALR-8511-10-CROM Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details