Capital Lighting, Inc. ALR-8512-10-DBRZ Sconces-Double Glass 660741

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 8.00 Extension: 6.25 Bulb Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 8.00 Extension: 6.25 Bulb Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
ALR-8512-10-DBRZ Sconces-Double Glass - 660741 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8512-10-DBRZ Sconces-Double Glass
660741
ALR-8512-10-DBRZ Sconces-Double Glass 660741
PRODUCT DETAILS / SPECS Width/Dia: 12.25 Height: 8.00 Extension: 6.25 Bulb Qty: 2 Wattage: 60 Finish: Dark Bronze Product Name: Two Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.25
Height: 8.00
Extension: 6.25
Bulb
Qty: 2
Wattage: 60
Finish: Dark Bronze
Product Name: Two Light Bath Bar
Category: Rondo
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660741
Product Name ALR-8512-10-DBRZ Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details