Capital Lighting, Inc. ALR-8513-10-NCKL Bathroom Fixtures-Three Lights 660740

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Extension: 6.75 Bulb Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 512.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Extension: 6.75 Bulb Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 512.00

Suppliers

Company
Product
Description
Supplier Links
ALR-8513-10-NCKL Bathroom Fixtures-Three Lights - 660740 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8513-10-NCKL Bathroom Fixtures-Three Lights
660740
ALR-8513-10-NCKL Bathroom Fixtures-Three Lights 660740
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 8.00 Extension: 6.75 Bulb Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Bath Bar Category: Rondo Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 512.00

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 8.00
Extension: 6.75
Bulb
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Bath Bar
Category: Rondo
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 512.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660740
Product Name ALR-8513-10-NCKL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details