Capital Lighting, Inc. ALR-8674-15-DBRZ Bathroom Fixtures-Four Lights 660739

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 9.75 Extension: 6.5 Bulb Finish: Dark Bronze Product Name: Bath Bar Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 9.75 Extension: 6.5 Bulb Finish: Dark Bronze Product Name: Bath Bar Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
ALR-8674-15-DBRZ Bathroom Fixtures-Four Lights - 660739 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8674-15-DBRZ Bathroom Fixtures-Four Lights
660739
ALR-8674-15-DBRZ Bathroom Fixtures-Four Lights 660739
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 9.75 Extension: 6.5 Bulb Finish: Dark Bronze Product Name: Bath Bar Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 9.75
Extension: 6.5
Bulb
Finish: Dark Bronze
Product Name: Bath Bar
Category: Montana
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660739
Product Name ALR-8674-15-DBRZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details