Capital Lighting, Inc. ALR-8698-15-DBRZ Lamps-Accent Lamps 660736

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.75 Bulb Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Portable Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.75 Bulb Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Portable Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
ALR-8698-15-DBRZ Lamps-Accent Lamps - 660736 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8698-15-DBRZ Lamps-Accent Lamps
660736
ALR-8698-15-DBRZ Lamps-Accent Lamps 660736
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 12.75 Bulb Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Portable Category: Montana Shipped Via: FedEx Ground Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 12.75
Bulb
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Portable
Category: Montana
Shipped Via: FedEx Ground
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660736
Product Name ALR-8698-15-DBRZ Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details