Capital Lighting, Inc. ALR-8705-65-NCKL Sconces-Single Glass 660735

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 13.50 Extension: 5.5 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Aero Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 13.50 Extension: 5.5 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Aero Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.00

Suppliers

Company
Product
Description
Supplier Links
ALR-8705-65-NCKL Sconces-Single Glass - 660735 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8705-65-NCKL Sconces-Single Glass
660735
ALR-8705-65-NCKL Sconces-Single Glass 660735
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 13.50 Extension: 5.5 Bulb Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Wall Sconce Category: Aero Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 11.00

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 13.50
Extension: 5.5
Bulb
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Category: Aero
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 11.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660735
Product Name ALR-8705-65-NCKL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details