Capital Lighting, Inc. ALR-8921-28-MBLK Sconces-Single Glass 660724

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.25 Extension: 5.5 Bulb Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.25 Extension: 5.5 Bulb Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

Suppliers

Company
Product
Description
Supplier Links
ALR-8921-28-MBLK Sconces-Single Glass - 660724 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8921-28-MBLK Sconces-Single Glass
660724
ALR-8921-28-MBLK Sconces-Single Glass 660724
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 10.25 Extension: 5.5 Bulb Qty: 1 Wattage: 60 Finish: Matte Black Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.75

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 10.25
Extension: 5.5
Bulb
Qty: 1
Wattage: 60
Finish: Matte Black
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660724
Product Name ALR-8921-28-MBLK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details