Capital Lighting, Inc. MC154-L Fans-Light Kits 660723

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Candelabra Torpedo Qty: 3 Wattage: 60 Finish: Mission Scavo Weight: 2.44 Product Name: Island Bowl Light Kit UPC: 026586972340 Category: Ceiling Fan Lights Glass: Mission Scavo Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21625/MC15 4.HTML
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Candelabra Torpedo Qty: 3 Wattage: 60 Finish: Mission Scavo Weight: 2.44 Product Name: Island Bowl Light Kit UPC: 026586972340 Category: Ceiling Fan Lights Glass: Mission Scavo Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21625/MC15 4.HTML

Suppliers

Company
Product
Description
Supplier Links
MC154-L Fans-Light Kits - 660723 - Capital Lighting, Inc.
Columbus, OH, USA
MC154-L Fans-Light Kits
660723
MC154-L Fans-Light Kits 660723
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Candelabra Torpedo Qty: 3 Wattage: 60 Finish: Mission Scavo Weight: 2.44 Product Name: Island Bowl Light Kit UPC: 026586972340 Category: Ceiling Fan Lights Glass: Mission Scavo Shipped Via: UPS Parts Diagram: http://www.montecarl ofans.com/21625/MC15 4.HTML

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Candelabra Torpedo
Qty: 3
Wattage: 60
Finish: Mission Scavo
Weight: 2.44
Product Name: Island Bowl Light Kit
UPC: 026586972340
Category: Ceiling Fan Lights
Glass: Mission Scavo
Shipped Via: UPS
Parts Diagram: http://www.montecarlofans.com/21625/MC154.HTML

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660723
Product Name MC154-L Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details