Capital Lighting, Inc. ALR-8772-10-NCKL Bathroom Fixtures-Two Lights 660716

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 6.25 Bulb Type: G-16.5 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 6.25 Bulb Type: G-16.5 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
ALR-8772-10-NCKL Bathroom Fixtures-Two Lights - 660716 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8772-10-NCKL Bathroom Fixtures-Two Lights
660716
ALR-8772-10-NCKL Bathroom Fixtures-Two Lights 660716
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 9.00 Extension: 6.25 Bulb Type: G-16.5 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Bath Bar Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 9.00
Extension: 6.25
Bulb
Type: G-16.5
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Bath Bar
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660716
Product Name ALR-8772-10-NCKL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details