Capital Lighting, Inc. ALR-8760-35-MBLK Semi-Flush Mts.-Bowl Style 660714

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.25 Bulb Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Bowls Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.25 Bulb Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Bowls Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
ALR-8760-35-MBLK Semi-Flush Mts.-Bowl Style - 660714 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8760-35-MBLK Semi-Flush Mts.-Bowl Style
660714
ALR-8760-35-MBLK Semi-Flush Mts.-Bowl Style 660714
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.25 Bulb Qty: 2 Wattage: 60 Finish: Matte Black Product Name: Two Light Bowls Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.25
Bulb
Qty: 2
Wattage: 60
Finish: Matte Black
Product Name: Two Light Bowls
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660714
Product Name ALR-8760-35-MBLK Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details