Capital Lighting, Inc. ALR-8775-10-NCKL Bathroom Fixtures-Two Lights 660711

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 9.25 Extension: 6.25 Bulb Type: G-16.5 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 9.25 Extension: 6.25 Bulb Type: G-16.5 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
ALR-8775-10-NCKL Bathroom Fixtures-Two Lights - 660711 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8775-10-NCKL Bathroom Fixtures-Two Lights
660711
ALR-8775-10-NCKL Bathroom Fixtures-Two Lights 660711
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 9.25 Extension: 6.25 Bulb Type: G-16.5 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 9.25
Extension: 6.25
Bulb
Type: G-16.5
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660711
Product Name ALR-8775-10-NCKL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details