Capital Lighting, Inc. ALR-8818-10-DBRZ Mini Pendants-3 Light Cluster 660700

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Bulb Type: G-16.5 Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Bulb Type: G-16.5 Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.

Suppliers

Company
Product
Description
Supplier Links
ALR-8818-10-DBRZ Mini Pendants-3 Light Cluster - 660700 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-8818-10-DBRZ Mini Pendants-3 Light Cluster
660700
ALR-8818-10-DBRZ Mini Pendants-3 Light Cluster 660700
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Bulb Type: G-16.5 Qty: 3 Wattage: 40 Finish: Dark Bronze Product Name: Three Light Pendant Category: Pendants Shipped Via: FedEx Ground Safety Listing: Damp Canopy: 1`` Hx9`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.50
Bulb
Type: G-16.5
Qty: 3
Wattage: 40
Finish: Dark Bronze
Product Name: Three Light Pendant
Category: Pendants
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: 1`` Hx9`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660700
Product Name ALR-8818-10-DBRZ Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details