Capital Lighting, Inc. C4376 Lamps-Table Lamps 660599

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Accents Product Name: One Light Table Lamp UPC: 088675491965 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Accents Product Name: One Light Table Lamp UPC: 088675491965 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4376 Lamps-Table Lamps - 660599 - Capital Lighting, Inc.
Columbus, OH, USA
C4376 Lamps-Table Lamps
660599
C4376 Lamps-Table Lamps 660599
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Brass Accents Product Name: One Light Table Lamp UPC: 088675491965 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Brass Accents
Product Name: One Light Table Lamp
UPC: 088675491965
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660599
Product Name C4376 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details