Capital Lighting, Inc. C4602 Lamps-Table Lamps 660591

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675492122 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675492122 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4602 Lamps-Table Lamps - 660591 - Capital Lighting, Inc.
Columbus, OH, USA
C4602 Lamps-Table Lamps
660591
C4602 Lamps-Table Lamps 660591
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Walnut Product Name: One Light Table Lamp UPC: 088675492122 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675492122
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660591
Product Name C4602 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details