Capital Lighting, Inc. C6990 Lamps-Floor Lamps 660585

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 66.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Gold and Black Product Name: One Light Floor Lamp UPC: 088675493587 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 66.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Gold and Black Product Name: One Light Floor Lamp UPC: 088675493587 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C6990 Lamps-Floor Lamps - 660585 - Capital Lighting, Inc.
Columbus, OH, USA
C6990 Lamps-Floor Lamps
660585
C6990 Lamps-Floor Lamps 660585
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 66.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Gold and Black Product Name: One Light Floor Lamp UPC: 088675493587 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 66.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Gold and Black
Product Name: One Light Floor Lamp
UPC: 088675493587
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660585
Product Name C6990 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details