Capital Lighting, Inc. C4674 Lamps-Table Lamps 660579

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Two Tone Hand Painted Product Name: One Light Table Lamp UPC: 088675492375 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Two Tone Hand Painted Product Name: One Light Table Lamp UPC: 088675492375 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4674 Lamps-Table Lamps - 660579 - Capital Lighting, Inc.
Columbus, OH, USA
C4674 Lamps-Table Lamps
660579
C4674 Lamps-Table Lamps 660579
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Two Tone Hand Painted Product Name: One Light Table Lamp UPC: 088675492375 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 32.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Two Tone Hand Painted
Product Name: One Light Table Lamp
UPC: 088675492375
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660579
Product Name C4674 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details