Capital Lighting, Inc. C4960 Lamps-Table Lamps 660548

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Copper Bronze Product Name: One Light Table Lamp UPC: 088675493303 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Copper Bronze Product Name: One Light Table Lamp UPC: 088675493303 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4960 Lamps-Table Lamps - 660548 - Capital Lighting, Inc.
Columbus, OH, USA
C4960 Lamps-Table Lamps
660548
C4960 Lamps-Table Lamps 660548
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Copper Bronze Product Name: One Light Table Lamp UPC: 088675493303 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Copper Bronze
Product Name: One Light Table Lamp
UPC: 088675493303
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660548
Product Name C4960 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details