Capital Lighting, Inc. C4929 Lamps-Table Lamps 660540

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675493129 Glass: Painted Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675493129 Glass: Painted Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C4929 Lamps-Table Lamps - 660540 - Capital Lighting, Inc.
Columbus, OH, USA
C4929 Lamps-Table Lamps
660540
C4929 Lamps-Table Lamps 660540
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Table Lamp UPC: 088675493129 Glass: Painted Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Table Lamp
UPC: 088675493129
Glass: Painted
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660540
Product Name C4929 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details