Capital Lighting, Inc. C61052 Lamps-Floor Lamps 660532

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 58.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Floor Lamp UPC: 088675494096 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 58.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Floor Lamp UPC: 088675494096 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C61052 Lamps-Floor Lamps - 660532 - Capital Lighting, Inc.
Columbus, OH, USA
C61052 Lamps-Floor Lamps
660532
C61052 Lamps-Floor Lamps 660532
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 58.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Bronze Product Name: One Light Floor Lamp UPC: 088675494096 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 58.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Bronze
Product Name: One Light Floor Lamp
UPC: 088675494096
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660532
Product Name C61052 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details