Capital Lighting, Inc. C61175 Lamps-Floor Lamps 660527

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675495123 Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675495123 Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
C61175 Lamps-Floor Lamps - 660527 - Capital Lighting, Inc.
Columbus, OH, USA
C61175 Lamps-Floor Lamps
660527
C61175 Lamps-Floor Lamps 660527
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Product Name: One Light Floor Lamp UPC: 088675495123 Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 63.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Bronze
Product Name: One Light Floor Lamp
UPC: 088675495123
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 660527
Product Name C61175 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details